TT Electronics Wirewound Resistor, 220 Ohm, 10W, 5%; Resistance Tt Electronics/international Resistive CVW102200JLF

Description
WIREWOUND RESISTOR, 220 OHM, 10W, 5%; Resistance:220ohm; Product Range:CVW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 220 OHM, 10W, 5%; Resistance:220ohm; Product Range:CVW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 220 Ohm, 10W, 5%; Resistance Tt Electronics/international Resistive - 40M8807 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 220 Ohm, 10W, 5%; Resistance Tt Electronics/international Resistive
40M8807
Wirewound Resistor, 220 Ohm, 10W, 5%; Resistance Tt Electronics/international Resistive 40M8807
WIREWOUND RESISTOR, 220 OHM, 10W, 5%; Resistance:220ohm; Product Range:CVW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 220 OHM, 10W, 5%; Resistance:220ohm; Product Range:CVW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40M8807
Product Name Wirewound Resistor, 220 Ohm, 10W, 5%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Radial Leaded
Resistance Range 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers