TT Electronics Wirewound Resistor, 15 Ohm, 10W, 5%; Resistance Tt Electronics/international Resistive CVW1015R0JLF

Description
WIREWOUND RESISTOR, 15 OHM, 10W, 5%; Resistance:15ohm; Product Range:CVW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 15 OHM, 10W, 5%; Resistance:15ohm; Product Range:CVW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 15 Ohm, 10W, 5%; Resistance Tt Electronics/international Resistive - 40M8803 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 15 Ohm, 10W, 5%; Resistance Tt Electronics/international Resistive
40M8803
Wirewound Resistor, 15 Ohm, 10W, 5%; Resistance Tt Electronics/international Resistive 40M8803
WIREWOUND RESISTOR, 15 OHM, 10W, 5%; Resistance:15ohm; Product Range:CVW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 15 OHM, 10W, 5%; Resistance:15ohm; Product Range:CVW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40M8803
Product Name Wirewound Resistor, 15 Ohm, 10W, 5%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Radial Leaded
Resistance Range 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details