TT Electronics Wirewound Resistor, 100 Ohm, 10W, 5%; Resistance Tt Electronics/international Resistive CVW101000JLF

Description
WIREWOUND RESISTOR, 100 OHM, 10W, 5%; Resistance:100ohm; Product Range:CVW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 100 OHM, 10W, 5%; Resistance:100ohm; Product Range:CVW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 100 Ohm, 10W, 5%; Resistance Tt Electronics/international Resistive - 40M8802 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 100 Ohm, 10W, 5%; Resistance Tt Electronics/international Resistive
40M8802
Wirewound Resistor, 100 Ohm, 10W, 5%; Resistance Tt Electronics/international Resistive 40M8802
WIREWOUND RESISTOR, 100 OHM, 10W, 5%; Resistance:100ohm; Product Range:CVW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 100 OHM, 10W, 5%; Resistance:100ohm; Product Range:CVW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40M8802
Product Name Wirewound Resistor, 100 Ohm, 10W, 5%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Radial Leaded
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R131JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details