The resistor is a power resistor with a resistance value of 4.7 kOhm and a power rating of 5 watts. It features a tolerance of ±5% and is part of the CVF series. The resistor is constructed using thick film technology and is housed in a radial leaded package. It is RoHS compliant, indicating it meets environmental standards for hazardous substances. The resistor is designed for high reliability and can operate within an ambient temperature range of -55°C to +155°C. Its compact size makes it suitable for various PCB applications.
RESISTOR, POWER, 4.7KOHM, 5W, 5%; Resistance:4.7kohm; Product Range:CVF Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 40M8786 |
| Product Name | Resistor, Power, 4.7Kohm, 5W, 5%; Resistance Tt Electronics/international Resistive |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | Radial Leaded |
| Resistance Range | 4700 ohms |