TT Electronics Resistor, Power, 3.3Kohm, 5W, 5%; Resistance Tt Electronics/international Resistive CVF53301JLF

Description
RESISTOR, POWER, 3.3KOHM, 5W, 5%; Resistance:3.3kohm; Product Range:CVF Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, POWER, 3.3KOHM, 5W, 5%; Resistance:3.3kohm; Product Range:CVF Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Power, 3.3Kohm, 5W, 5%; Resistance Tt Electronics/international Resistive - 40M8784 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 3.3Kohm, 5W, 5%; Resistance Tt Electronics/international Resistive
40M8784
Resistor, Power, 3.3Kohm, 5W, 5%; Resistance Tt Electronics/international Resistive 40M8784
RESISTOR, POWER, 3.3KOHM, 5W, 5%; Resistance:3.3kohm; Product Range:CVF Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

RESISTOR, POWER, 3.3KOHM, 5W, 5%; Resistance:3.3kohm; Product Range:CVF Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40M8784
Product Name Resistor, Power, 3.3Kohm, 5W, 5%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging Radial Leaded
Resistance Range 3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details