TT Electronics Resistor, Power, 10Kohm, 5W, 5%; Resistance Tt Electronics/international Resistive CVF51002JLF

Description
RESISTOR, POWER, 10KOHM, 5W, 5%; Resistance:10kohm; Product Range:CVF Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, POWER, 10KOHM, 5W, 5%; Resistance:10kohm; Product Range:CVF Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Power, 10Kohm, 5W, 5%; Resistance Tt Electronics/international Resistive - 40M8778 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 10Kohm, 5W, 5%; Resistance Tt Electronics/international Resistive
40M8778
Resistor, Power, 10Kohm, 5W, 5%; Resistance Tt Electronics/international Resistive 40M8778
RESISTOR, POWER, 10KOHM, 5W, 5%; Resistance:10kohm; Product Range:CVF Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

RESISTOR, POWER, 10KOHM, 5W, 5%; Resistance:10kohm; Product Range:CVF Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40M8778
Product Name Resistor, Power, 10Kohm, 5W, 5%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging Radial Leaded
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details