TT Electronics Resistor, Power, 1Kohm, 5W, 5%; Resistance Tt Electronics/international Resistive CVF51001JLF

Description
RESISTOR, POWER, 1KOHM, 5W, 5%; Resistance:1kohm; Product Range:CVF Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, POWER, 1KOHM, 5W, 5%; Resistance:1kohm; Product Range:CVF Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Power, 1Kohm, 5W, 5%; Resistance Tt Electronics/international Resistive - 40M8777 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 1Kohm, 5W, 5%; Resistance Tt Electronics/international Resistive
40M8777
Resistor, Power, 1Kohm, 5W, 5%; Resistance Tt Electronics/international Resistive 40M8777
RESISTOR, POWER, 1KOHM, 5W, 5%; Resistance:1kohm; Product Range:CVF Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

RESISTOR, POWER, 1KOHM, 5W, 5%; Resistance:1kohm; Product Range:CVF Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40M8777
Product Name Resistor, Power, 1Kohm, 5W, 5%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging Radial Leaded
Resistance Range 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details