TT Electronics Resistor, Power, 100 Ohm, 5W, 5%; Resistance Tt Electronics/international Resistive CVF51000JLF

Description
RESISTOR, POWER, 100 OHM, 5W, 5%; Resistance:100ohm; Product Range:CVF Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, POWER, 100 OHM, 5W, 5%; Resistance:100ohm; Product Range:CVF Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Power, 100 Ohm, 5W, 5%; Resistance Tt Electronics/international Resistive - 40M8776 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 100 Ohm, 5W, 5%; Resistance Tt Electronics/international Resistive
40M8776
Resistor, Power, 100 Ohm, 5W, 5%; Resistance Tt Electronics/international Resistive 40M8776
RESISTOR, POWER, 100 OHM, 5W, 5%; Resistance:100ohm; Product Range:CVF Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

RESISTOR, POWER, 100 OHM, 5W, 5%; Resistance:100ohm; Product Range:CVF Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40M8776
Product Name Resistor, Power, 100 Ohm, 5W, 5%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging Radial Leaded
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details