TT Electronics Resistor, Power, 6.8Kohm, 10W, 5%; Resistance Tt Electronics/international Resistive CVF106801JLF

Description
RESISTOR, POWER, 6.8KOHM, 10W, 5%; Resistance:6.8kohm; Product Range:CVF Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Thick Film; Product Diameter:-RoHS Compliant: Yes
Datasheet
Description
RESISTOR, POWER, 6.8KOHM, 10W, 5%; Resistance:6.8kohm; Product Range:CVF Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Thick Film; Product Diameter:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Power, 6.8Kohm, 10W, 5%; Resistance Tt Electronics/international Resistive - 40M8775 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 6.8Kohm, 10W, 5%; Resistance Tt Electronics/international Resistive
40M8775
Resistor, Power, 6.8Kohm, 10W, 5%; Resistance Tt Electronics/international Resistive 40M8775
RESISTOR, POWER, 6.8KOHM, 10W, 5%; Resistance:6.8kohm; Product Range:CVF Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Thick Film; Product Diameter:-RoHS Compliant: Yes

RESISTOR, POWER, 6.8KOHM, 10W, 5%; Resistance:6.8kohm; Product Range:CVF Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Thick Film; Product Diameter:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40M8775
Product Name Resistor, Power, 6.8Kohm, 10W, 5%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging Radial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469498 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details