TT Electronics Resistor, Power, 22Kohm, 10W, 5%; Resistance Tt Electronics/international Resistive CVF102202JLF

Description
RESISTOR, POWER, 22KOHM, 10W, 5%; Resistance:22kohm; Product Range:CVF Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, POWER, 22KOHM, 10W, 5%; Resistance:22kohm; Product Range:CVF Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Power, 22Kohm, 10W, 5%; Resistance Tt Electronics/international Resistive - 40M8772 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 22Kohm, 10W, 5%; Resistance Tt Electronics/international Resistive
40M8772
Resistor, Power, 22Kohm, 10W, 5%; Resistance Tt Electronics/international Resistive 40M8772
RESISTOR, POWER, 22KOHM, 10W, 5%; Resistance:22kohm; Product Range:CVF Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

RESISTOR, POWER, 22KOHM, 10W, 5%; Resistance:22kohm; Product Range:CVF Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40M8772
Product Name Resistor, Power, 22Kohm, 10W, 5%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging Radial Leaded
Resistance Range 22000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details