TT Electronics Resistor, Power, 15Kohm, 10W, 5%; Resistance Tt Electronics/international Resistive CVF101502JLF

Description
RESISTOR, POWER, 15KOHM, 10W, 5%; Resistance:15kohm; Product Range:CVF Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, POWER, 15KOHM, 10W, 5%; Resistance:15kohm; Product Range:CVF Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Power, 15Kohm, 10W, 5%; Resistance Tt Electronics/international Resistive - 40M8770 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 15Kohm, 10W, 5%; Resistance Tt Electronics/international Resistive
40M8770
Resistor, Power, 15Kohm, 10W, 5%; Resistance Tt Electronics/international Resistive 40M8770
RESISTOR, POWER, 15KOHM, 10W, 5%; Resistance:15kohm; Product Range:CVF Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

RESISTOR, POWER, 15KOHM, 10W, 5%; Resistance:15kohm; Product Range:CVF Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40M8770
Product Name Resistor, Power, 15Kohm, 10W, 5%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging Radial Leaded
Resistance Range 15000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615869 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Through-Hole Resistors - 1-1622796-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 16200 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details