TT Electronics Resistor, Power, 10Kohm, 10W, 5%; Resistance Tt Electronics/international Resistive CVF101002JLF

Description
RESISTOR, POWER, 10KOHM, 10W, 5%; Resistance:10kohm; Product Range:CVF Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, POWER, 10KOHM, 10W, 5%; Resistance:10kohm; Product Range:CVF Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Power, 10Kohm, 10W, 5%; Resistance Tt Electronics/international Resistive - 40M8768 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 10Kohm, 10W, 5%; Resistance Tt Electronics/international Resistive
40M8768
Resistor, Power, 10Kohm, 10W, 5%; Resistance Tt Electronics/international Resistive 40M8768
RESISTOR, POWER, 10KOHM, 10W, 5%; Resistance:10kohm; Product Range:CVF Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

RESISTOR, POWER, 10KOHM, 10W, 5%; Resistance:10kohm; Product Range:CVF Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40M8768
Product Name Resistor, Power, 10Kohm, 10W, 5%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging Radial Leaded
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers