TT Electronics Rotary Potentiometers, Rheostats CR5KL.5

Description
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 3 Kierros Wirewound 3W Solder Lug
Request a Quote Datasheet
Description
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 3 Kierros Wirewound 3W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 987-1182-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
987-1182-ND
Rotary Potentiometers, Rheostats 987-1182-ND
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 3 Kierros Wirewound 3W Solder Lug

5k Ohm 1 Gang Linear Panel Mount Potentiometer None 3 Kierros Wirewound 3W Solder Lug

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - CR5KL.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
CR5KL.5
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats CR5KL.5
POT 5K OHM 3W WIREWOUND LINEAR

POT 5K OHM 3W WIREWOUND LINEAR

Supplier's Site
Wirewound Potentiometer, 5Kohm, 3%, 3W; Track Resistance Tt Electronics/bi Technologies - 15M7208 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 5Kohm, 3%, 3W; Track Resistance Tt Electronics/bi Technologies
15M7208
Wirewound Potentiometer, 5Kohm, 3%, 3W; Track Resistance Tt Electronics/bi Technologies 15M7208
WIREWOUND POTENTIOMETER, 5KOHM, 3%, 3W; Track Resistance:5kohm; No. of Turns:3Turns; Track Taper:Linear; Power Rating:3W; Resistance Tolerance:± 3%; Product Range:C Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mm RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 5KOHM, 3%, 3W; Track Resistance:5kohm; No. of Turns:3Turns; Track Taper:Linear; Power Rating:3W; Resistance Tolerance:± 3%; Product Range:C Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 987-1182-ND CR5KL.5 15M7208
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Wirewound Potentiometer, 5Kohm, 3%, 3W; Track Resistance Tt Electronics/bi Technologies
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 5000 ohms 5000 ohms
Tolerance 3 +/- % 3 +/- % 3 +/- %
Temperature Coefficient 130 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Adjustable Resistors - 1617577 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers -  - Win Source Electronics
Specs
Potentiometer Type Digital Potentiometer
Resistance Range 5 ohms
Tolerance 20 +/- %
View Details
5 suppliers