Welwyn Components, Ltd. Surface Mount Thick Film Resistor, Cr Series, 4.7 Ohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Tt Electronics/welwyn CR1206F-4R7FI

Description
Surface Mount Thick Film Resistor, CR Series, 4.7 ohm, 250 mW, - 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, CR Series, 4.7 ohm, 250 mW, - 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Cr Series, 4.7 Ohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Tt Electronics/welwyn - 65X7532 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Cr Series, 4.7 Ohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Tt Electronics/welwyn
65X7532
Surface Mount Thick Film Resistor, Cr Series, 4.7 Ohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Tt Electronics/welwyn 65X7532
Surface Mount Thick Film Resistor, CR Series, 4.7 ohm, 250 mW, - 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CR Series, 4.7 ohm, 250 mW, - 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65X7532
Product Name Surface Mount Thick Film Resistor, Cr Series, 4.7 Ohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details