TT Electronics Rotary Potentiometers, Rheostats CR10KL.5

Description
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 3 Kierros Wirewound 3W Solder Lug
Request a Quote Datasheet
Description
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 3 Kierros Wirewound 3W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 987-1181-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
987-1181-ND
Rotary Potentiometers, Rheostats 987-1181-ND
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 3 Kierros Wirewound 3W Solder Lug

10k Ohm 1 Gang Linear Panel Mount Potentiometer None 3 Kierros Wirewound 3W Solder Lug

Buy Now Datasheet
Wirewound Potentiometer, 10Kohm, 3%, 3W; Track Resistance Tt Electronics/bi Technologies - 15M7202 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 10Kohm, 3%, 3W; Track Resistance Tt Electronics/bi Technologies
15M7202
Wirewound Potentiometer, 10Kohm, 3%, 3W; Track Resistance Tt Electronics/bi Technologies 15M7202
WIREWOUND POTENTIOMETER, 10KOHM, 3%, 3W; Track Resistance:10kohm; No. of Turns:3Turns; Track Taper:Linear; Power Rating:3W; Resistance Tolerance:± 3%; Product Range:C Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mm RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 10KOHM, 3%, 3W; Track Resistance:10kohm; No. of Turns:3Turns; Track Taper:Linear; Power Rating:3W; Resistance Tolerance:± 3%; Product Range:C Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mm RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - CR10KL.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
CR10KL.5
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats CR10KL.5
POT 10K OHM 3W WIREWOUND LINEAR

POT 10K OHM 3W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Wirewound Resistors Resistors Resistors
Product Number 987-1181-ND 15M7202 CR10KL.5
Product Name Rotary Potentiometers, Rheostats Wirewound Potentiometer, 10Kohm, 3%, 3W; Track Resistance Tt Electronics/bi Technologies Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 10000 ohms 10000 ohms
Tolerance 3 +/- % 3 +/- % 3 +/- %
Temperature Coefficient 130 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers