Welwyn Components, Ltd. Surface Mount Thick Film Resistor, Cr Series, 47 Ohm, 125 Mw, 1%, 100 V, 0805 [2012 Metric] Rohs Compliant Tt Electronics/welwyn CR0805F-47RFI

Description
Surface Mount Thick Film Resistor, CR Series, 47 ohm, 125 mW, - 1%, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, CR Series, 47 ohm, 125 mW, - 1%, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Cr Series, 47 Ohm, 125 Mw, 1%, 100 V, 0805 [2012 Metric] Rohs Compliant Tt Electronics/welwyn - 65X7519 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Cr Series, 47 Ohm, 125 Mw, 1%, 100 V, 0805 [2012 Metric] Rohs Compliant Tt Electronics/welwyn
65X7519
Surface Mount Thick Film Resistor, Cr Series, 47 Ohm, 125 Mw, 1%, 100 V, 0805 [2012 Metric] Rohs Compliant Tt Electronics/welwyn 65X7519
Surface Mount Thick Film Resistor, CR Series, 47 ohm, 125 mW, - 1%, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CR Series, 47 ohm, 125 mW, - 1%, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65X7519
Product Name Surface Mount Thick Film Resistor, Cr Series, 47 Ohm, 125 Mw, 1%, 100 V, 0805 [2012 Metric] Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1445516 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers