Welwyn Components, Ltd. Surface Mount Thick Film Resistor, Cr Series, 1 Kohm, 125 Mw, 1%, 100 V, 0805 [2012 Metric] Rohs Compliant Tt Electronics/welwyn CR0805F-1K0FI

Description
Surface Mount Thick Film Resistor, CR Series, 1 kohm, 125 mW, - 1%, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, CR Series, 1 kohm, 125 mW, - 1%, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Cr Series, 1 Kohm, 125 Mw, 1%, 100 V, 0805 [2012 Metric] Rohs Compliant Tt Electronics/welwyn - 65X7506 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Cr Series, 1 Kohm, 125 Mw, 1%, 100 V, 0805 [2012 Metric] Rohs Compliant Tt Electronics/welwyn
65X7506
Surface Mount Thick Film Resistor, Cr Series, 1 Kohm, 125 Mw, 1%, 100 V, 0805 [2012 Metric] Rohs Compliant Tt Electronics/welwyn 65X7506
Surface Mount Thick Film Resistor, CR Series, 1 kohm, 125 mW, - 1%, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CR Series, 1 kohm, 125 mW, - 1%, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65X7506
Product Name Surface Mount Thick Film Resistor, Cr Series, 1 Kohm, 125 Mw, 1%, 100 V, 0805 [2012 Metric] Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details