Welwyn Components, Ltd. Surface Mount Thick Film Resistor, Cr Series, 10 Ohm, 125 Mw, 1%, 100 V, 0805 [2012 Metric] Rohs Compliant Tt Electronics/welwyn CR0805F-10RFI

Description
Surface Mount Thick Film Resistor, CR Series, 10 ohm, 125 mW, - 1%, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, CR Series, 10 ohm, 125 mW, - 1%, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Cr Series, 10 Ohm, 125 Mw, 1%, 100 V, 0805 [2012 Metric] Rohs Compliant Tt Electronics/welwyn - 65X7511 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Cr Series, 10 Ohm, 125 Mw, 1%, 100 V, 0805 [2012 Metric] Rohs Compliant Tt Electronics/welwyn
65X7511
Surface Mount Thick Film Resistor, Cr Series, 10 Ohm, 125 Mw, 1%, 100 V, 0805 [2012 Metric] Rohs Compliant Tt Electronics/welwyn 65X7511
Surface Mount Thick Film Resistor, CR Series, 10 ohm, 125 mW, - 1%, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CR Series, 10 ohm, 125 mW, - 1%, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65X7511
Product Name Surface Mount Thick Film Resistor, Cr Series, 10 Ohm, 125 Mw, 1%, 100 V, 0805 [2012 Metric] Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56.2 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details