TT Electronics Resistor, Metal Oxide, 91Kohm, 2W, 5%, Full Reel; Resistance Tt Electronics/international Resistive CMO29102JLFTR

Description
RESISTOR, METAL OXIDE, 91KOHM, 2W, 5%, FULL REEL; Resistance:91kohm; Product Range:CMO Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide RoHS Compliant: Yes
Datasheet
Description
RESISTOR, METAL OXIDE, 91KOHM, 2W, 5%, FULL REEL; Resistance:91kohm; Product Range:CMO Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Oxide, 91Kohm, 2W, 5%, Full Reel; Resistance Tt Electronics/international Resistive - 40M8726 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Oxide, 91Kohm, 2W, 5%, Full Reel; Resistance Tt Electronics/international Resistive
40M8726
Resistor, Metal Oxide, 91Kohm, 2W, 5%, Full Reel; Resistance Tt Electronics/international Resistive 40M8726
RESISTOR, METAL OXIDE, 91KOHM, 2W, 5%, FULL REEL; Resistance:91kohm; Product Range:CMO Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

RESISTOR, METAL OXIDE, 91KOHM, 2W, 5%, FULL REEL; Resistance:91kohm; Product Range:CMO Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40M8726
Product Name Resistor, Metal Oxide, 91Kohm, 2W, 5%, Full Reel; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leaded
Resistance Range 91000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details