Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1207762-CMO21202JLFT
Termination: Axial
Tolerance: 5 %
Temperature Coefficient: 350 ppm/°C
Resistance: 12 kΩ
Power Rating: 2 W
Categories: Custom Parts
Case / Package: Metal
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Voltage Rating (DC): 350 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1207762-CMO21202JLFTR |
| Product Name | Custom Parts - Custom Parts (B - D) - CMO21202JLFTR |