TT Electronics Resistor Metal Oxide, 1Kohm, 2W, 5%; Resistance Tt Electronics/international Resistive CMO21001JLFTR

Description
RESISTOR METAL OXIDE, 1KOHM, 2W, 5%; Resistance:1kohm; Product Range:CMO Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR METAL OXIDE, 1KOHM, 2W, 5%; Resistance:1kohm; Product Range:CMO Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Metal Oxide, 1Kohm, 2W, 5%; Resistance Tt Electronics/international Resistive - 40M8679 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Metal Oxide, 1Kohm, 2W, 5%; Resistance Tt Electronics/international Resistive
40M8679
Resistor Metal Oxide, 1Kohm, 2W, 5%; Resistance Tt Electronics/international Resistive 40M8679
RESISTOR METAL OXIDE, 1KOHM, 2W, 5%; Resistance:1kohm; Product Range:CMO Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RESISTOR METAL OXIDE, 1KOHM, 2W, 5%; Resistance:1kohm; Product Range:CMO Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40M8679
Product Name Resistor Metal Oxide, 1Kohm, 2W, 5%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leaded
Resistance Range 1000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details