TT Electronics Resistor, Metal Oxide, 1.2Kohm, 500Mw, 5%, Full Reel; Resistance Tt Electronics/international Resistive CMO1/21201JLFTR

Description
RESISTOR, METAL OXIDE, 1.2KOHM, 500mW, 5%, FULL REEL; Resistance:1.2kohm; Product Range:CMO Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:4mm RoHS Compliant: Yes
Datasheet
Description
RESISTOR, METAL OXIDE, 1.2KOHM, 500mW, 5%, FULL REEL; Resistance:1.2kohm; Product Range:CMO Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Oxide, 1.2Kohm, 500Mw, 5%, Full Reel; Resistance Tt Electronics/international Resistive - 40M8586 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Oxide, 1.2Kohm, 500Mw, 5%, Full Reel; Resistance Tt Electronics/international Resistive
40M8586
Resistor, Metal Oxide, 1.2Kohm, 500Mw, 5%, Full Reel; Resistance Tt Electronics/international Resistive 40M8586
RESISTOR, METAL OXIDE, 1.2KOHM, 500mW, 5%, FULL REEL; Resistance:1.2kohm; Product Range:CMO Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:4mm RoHS Compliant: Yes

RESISTOR, METAL OXIDE, 1.2KOHM, 500mW, 5%, FULL REEL; Resistance:1.2kohm; Product Range:CMO Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40M8586
Product Name Resistor, Metal Oxide, 1.2Kohm, 500Mw, 5%, Full Reel; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leaded
Resistance Range 1200 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers