TT Electronics Metal Film Resistor, 95.3Kohm, 250Mw, 1%; Resistance Tt Electronics/international Resistive CMF1/49532FLFTR

Description
METAL FILM RESISTOR, 95.3KOHM, 250mW, 1%; Resistance:95.3kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 95.3KOHM, 250mW, 1%; Resistance:95.3kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 95.3Kohm, 250Mw, 1%; Resistance Tt Electronics/international Resistive - 40M8578 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 95.3Kohm, 250Mw, 1%; Resistance Tt Electronics/international Resistive
40M8578
Metal Film Resistor, 95.3Kohm, 250Mw, 1%; Resistance Tt Electronics/international Resistive 40M8578
METAL FILM RESISTOR, 95.3KOHM, 250mW, 1%; Resistance:95.3kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 95.3KOHM, 250mW, 1%; Resistance:95.3kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40M8578
Product Name Metal Film Resistor, 95.3Kohm, 250Mw, 1%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 95300 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details