TT Electronics Metal Film Resistor, 12.4Kohm, 250Mw, 1%; Resistance Tt Electronics/international Resistive CMF1/41242FLFTR

Description
METAL FILM RESISTOR, 12.4KOHM, 250mW, 1%; Resistance:12.4kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 12.4KOHM, 250mW, 1%; Resistance:12.4kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 12.4Kohm, 250Mw, 1%; Resistance Tt Electronics/international Resistive - 40M8409 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 12.4Kohm, 250Mw, 1%; Resistance Tt Electronics/international Resistive
40M8409
Metal Film Resistor, 12.4Kohm, 250Mw, 1%; Resistance Tt Electronics/international Resistive 40M8409
METAL FILM RESISTOR, 12.4KOHM, 250mW, 1%; Resistance:12.4kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 12.4KOHM, 250mW, 1%; Resistance:12.4kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40M8409
Product Name Metal Film Resistor, 12.4Kohm, 250Mw, 1%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 12400 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details