TT Electronics RESISTOR; METAL FILM; 1/4W; 10K OHM; 1% CMF1/41002FLFTR

Description
RESISTOR; METAL FILM; 1/4W; 10K OHM; 1%
Datasheet
Description
RESISTOR; METAL FILM; 1/4W; 10K OHM; 1%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR; METAL FILM; 1/4W; 10K OHM; 1% - 70061351 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR; METAL FILM; 1/4W; 10K OHM; 1%
70061351
RESISTOR; METAL FILM; 1/4W; 10K OHM; 1% 70061351
RESISTOR; METAL FILM; 1/4W; 10K OHM; 1%

RESISTOR; METAL FILM; 1/4W; 10K OHM; 1%

Supplier's Site
Metal Film Resistor, 10Kohm, 250Mw, 1%; Resistance Tt Electronics/international Resistive - 40M8391 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10Kohm, 250Mw, 1%; Resistance Tt Electronics/international Resistive
40M8391
Metal Film Resistor, 10Kohm, 250Mw, 1%; Resistance Tt Electronics/international Resistive 40M8391
METAL FILM RESISTOR, 10KOHM, 250mW, 1%; Resistance:10kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 10KOHM, 250mW, 1%; Resistance:10kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 70061351 40M8391
Product Name RESISTOR; METAL FILM; 1/4W; 10K OHM; 1% Metal Film Resistor, 10Kohm, 250Mw, 1%; Resistance Tt Electronics/international Resistive
Category / Application General Use
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614966-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
2 suppliers
Through Hole Resistors - 1278364 - RS Components, Ltd.
Specs
Category / Application Precision Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers