RESISTOR, METAL GLAZE, 10 OHM, 2W, 1%; Resistance:10ohm; Product Range:CHP Series; Voltage Rating:500V; Resistor Technology:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 83K9906 |
| Product Name | Resistor, Metal Glaze, 10 Ohm, 2W, 1%; Resistance Tt Electronics/international Resistive |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Resistance Range | 10 ohms |
| Tolerance | 1 +/- % |
| Temperature Coefficient | 50 ±ppm/°C |