TT Electronics Resistor, Metal Glaze, 12.1 Ohm, 2W, 1%, Full Reel; Resistance Tt Electronics/international Resistive CHP210012R1FLF

Description
RESISTOR, METAL GLAZE, 12.1 OHM, 2W, 1%, FULL REEL; Resistance:12.1ohm; Product Range:CHP Series; Voltage Rating:1kV; Resistor Technology:Metal Film; Power Rating:2W; Resistance Tolerance:± 1%; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet
Description
RESISTOR, METAL GLAZE, 12.1 OHM, 2W, 1%, FULL REEL; Resistance:12.1ohm; Product Range:CHP Series; Voltage Rating:1kV; Resistor Technology:Metal Film; Power Rating:2W; Resistance Tolerance:± 1%; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Glaze, 12.1 Ohm, 2W, 1%, Full Reel; Resistance Tt Electronics/international Resistive - 46P3227 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Glaze, 12.1 Ohm, 2W, 1%, Full Reel; Resistance Tt Electronics/international Resistive
46P3227
Resistor, Metal Glaze, 12.1 Ohm, 2W, 1%, Full Reel; Resistance Tt Electronics/international Resistive 46P3227
RESISTOR, METAL GLAZE, 12.1 OHM, 2W, 1%, FULL REEL; Resistance:12.1ohm; Product Range:CHP Series; Voltage Rating:1kV; Resistor Technology:Metal Film; Power Rating:2W; Resistance Tolerance:± 1%; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RESISTOR, METAL GLAZE, 12.1 OHM, 2W, 1%, FULL REEL; Resistance:12.1ohm; Product Range:CHP Series; Voltage Rating:1kV; Resistor Technology:Metal Film; Power Rating:2W; Resistance Tolerance:± 1%; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46P3227
Product Name Resistor, Metal Glaze, 12.1 Ohm, 2W, 1%, Full Reel; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Technology / Construction MetalFilm
Resistance Range 12.1 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.9 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details