TT Electronics Resistors - Chip Resistor - Surface Mount CHP1501R00FLF

Description
CHP-1-50-1R00-F-LF
Datasheet
Description
CHP-1-50-1R00-F-LF
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - CHP1501R00FLF - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CHP1501R00FLF
Resistors - Chip Resistor - Surface Mount CHP1501R00FLF
CHP-1-50-1R00-F-LF

CHP-1-50-1R00-F-LF

Supplier's Site
Resistor, Metal Glaze Power, 1 Ohm, 1W, 1%; Resistance Tt Electronics/international Resistive - 83K9898 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Glaze Power, 1 Ohm, 1W, 1%; Resistance Tt Electronics/international Resistive
83K9898
Resistor, Metal Glaze Power, 1 Ohm, 1W, 1%; Resistance Tt Electronics/international Resistive 83K9898
RESISTOR, METAL GLAZE POWER, 1 OHM, 1W, 1%; Resistance:1ohm; Product Range:CHP Series; Voltage Rating:350V; Resistor Technology:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

RESISTOR, METAL GLAZE POWER, 1 OHM, 1W, 1%; Resistance:1ohm; Product Range:CHP Series; Voltage Rating:350V; Resistor Technology:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CHP1501R00FLF 83K9898
Product Name Resistors - Chip Resistor - Surface Mount Resistor, Metal Glaze Power, 1 Ohm, 1W, 1%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Resistance Range 1 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249348 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details