TT Electronics Resistor, Metal Glaze, 10 Ohm, 1W, 1%, Full Reel; Resistance Tt Electronics/international Resistive CHP15010R0FLF

Description
RESISTOR, METAL GLAZE, 10 OHM, 1W, 1%, FULL REEL; Resistance:10ohm; Product Range:CHP Series; Voltage Rating:350V; Resistor Technology:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes
Datasheet
Description
RESISTOR, METAL GLAZE, 10 OHM, 1W, 1%, FULL REEL; Resistance:10ohm; Product Range:CHP Series; Voltage Rating:350V; Resistor Technology:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Glaze, 10 Ohm, 1W, 1%, Full Reel; Resistance Tt Electronics/international Resistive - 83K9899 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Glaze, 10 Ohm, 1W, 1%, Full Reel; Resistance Tt Electronics/international Resistive
83K9899
Resistor, Metal Glaze, 10 Ohm, 1W, 1%, Full Reel; Resistance Tt Electronics/international Resistive 83K9899
RESISTOR, METAL GLAZE, 10 OHM, 1W, 1%, FULL REEL; Resistance:10ohm; Product Range:CHP Series; Voltage Rating:350V; Resistor Technology:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

RESISTOR, METAL GLAZE, 10 OHM, 1W, 1%, FULL REEL; Resistance:10ohm; Product Range:CHP Series; Voltage Rating:350V; Resistor Technology:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 83K9899
Product Name Resistor, Metal Glaze, 10 Ohm, 1W, 1%, Full Reel; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Resistance Range 10 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details