TT Electronics Resistor, Metal Glaze, 470 Ohm, 1W, 1%, Full Reel; Resistance Tt Electronics/international Resistive CHP11004700FLF

Description
RESISTOR, METAL GLAZE, 470 OHM, 1W, 1%, FULL REEL; Resistance:470ohm; Product Range:CHP Series; Voltage Rating:700V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet
Description
RESISTOR, METAL GLAZE, 470 OHM, 1W, 1%, FULL REEL; Resistance:470ohm; Product Range:CHP Series; Voltage Rating:700V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Glaze, 470 Ohm, 1W, 1%, Full Reel; Resistance Tt Electronics/international Resistive - 52R3019 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Glaze, 470 Ohm, 1W, 1%, Full Reel; Resistance Tt Electronics/international Resistive
52R3019
Resistor, Metal Glaze, 470 Ohm, 1W, 1%, Full Reel; Resistance Tt Electronics/international Resistive 52R3019
RESISTOR, METAL GLAZE, 470 OHM, 1W, 1%, FULL REEL; Resistance:470ohm; Product Range:CHP Series; Voltage Rating:700V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RESISTOR, METAL GLAZE, 470 OHM, 1W, 1%, FULL REEL; Resistance:470ohm; Product Range:CHP Series; Voltage Rating:700V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52R3019
Product Name Resistor, Metal Glaze, 470 Ohm, 1W, 1%, Full Reel; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Technology / Construction MetalFilm
Resistance Range 470 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311277 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details