Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1027924-CHP11002000J
Voltage Rating: 350 V
Length: 2.01 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Resistance: 200 Ω
Power Rating: 1 W
Diameter: 6.38 mm
Categories: OEM Parts(C-E)
Case / Package: MELF
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 700 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1027924-CHP11002000JLF |
| Product Name | OEM Parts - OEM Parts (C - E) - CHP11002000JLF |