RESISTOR, METAL GLAZE, 0.1 OHM, 125mW, 1%, FULL REEL; Resistance:0.1ohm; Product Range:CHP Series; Voltage Rating:400V; Resistor Technology:Metal Film; Power Rating:250mW; Resistance Tolerance:± 1%; Operating Temperature Min:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 52R2995 |
| Product Name | Resistor, Metal Glaze, 0.1 Ohm, 125Mw, 1%, Full Reel; Resistance Tt Electronics/international Resistive |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm |
| Resistance Range | 0.1000 ohms |
| Tolerance | 1 +/- % |