TT Electronics Resistor, High Voltage Thick Film, 300Kohm, 5W, 1%; Resistance Tt Electronics/international Resistive CGH5503003F

Description
RESISTOR, HIGH VOLTAGE THICK FILM, 300KOHM, 5W, 1%; Resistance:300kohm; Product Range:CGH Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:20kV; Resistor Technology:Thick Film RoHS Compliant: No
Datasheet
Description
RESISTOR, HIGH VOLTAGE THICK FILM, 300KOHM, 5W, 1%; Resistance:300kohm; Product Range:CGH Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:20kV; Resistor Technology:Thick Film RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, High Voltage Thick Film, 300Kohm, 5W, 1%; Resistance Tt Electronics/international Resistive - 95B5878 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, High Voltage Thick Film, 300Kohm, 5W, 1%; Resistance Tt Electronics/international Resistive
95B5878
Resistor, High Voltage Thick Film, 300Kohm, 5W, 1%; Resistance Tt Electronics/international Resistive 95B5878
RESISTOR, HIGH VOLTAGE THICK FILM, 300KOHM, 5W, 1%; Resistance:300kohm; Product Range:CGH Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:20kV; Resistor Technology:Thick Film RoHS Compliant: No

RESISTOR, HIGH VOLTAGE THICK FILM, 300KOHM, 5W, 1%; Resistance:300kohm; Product Range:CGH Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:20kV; Resistor Technology:Thick Film RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 95B5878
Product Name Resistor, High Voltage Thick Film, 300Kohm, 5W, 1%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging Axial Leaded
Resistance Range 300000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details