TT Electronics Resistor, High Voltage Thick Film, 500Mw, 1%, Full Reel; Resistance Tt Electronics/international Resistive CGH1/2503015FLF

Description
RESISTOR, HIGH VOLTAGE THICK FILM, 500mW, 1%, FULL REEL; Resistance:30.1Mohm; Product Range:CGH Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.5kV; Product Length:10.16mmRoHS Compliant: Yes
Datasheet
Description
RESISTOR, HIGH VOLTAGE THICK FILM, 500mW, 1%, FULL REEL; Resistance:30.1Mohm; Product Range:CGH Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.5kV; Product Length:10.16mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, High Voltage Thick Film, 500Mw, 1%, Full Reel; Resistance Tt Electronics/international Resistive - 52R2956 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, High Voltage Thick Film, 500Mw, 1%, Full Reel; Resistance Tt Electronics/international Resistive
52R2956
Resistor, High Voltage Thick Film, 500Mw, 1%, Full Reel; Resistance Tt Electronics/international Resistive 52R2956
RESISTOR, HIGH VOLTAGE THICK FILM, 500mW, 1%, FULL REEL; Resistance:30.1Mohm; Product Range:CGH Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.5kV; Product Length:10.16mmRoHS Compliant: Yes

RESISTOR, HIGH VOLTAGE THICK FILM, 500mW, 1%, FULL REEL; Resistance:30.1Mohm; Product Range:CGH Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.5kV; Product Length:10.16mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52R2956
Product Name Resistor, High Voltage Thick Film, 500Mw, 1%, Full Reel; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging Axial Leaded
Resistance Range 3.01E7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details