Welwyn Components, Ltd. Resistance Tt Electronics/welwyn CBT25J3R3

Description
Resistance:3.3ohm; Product Range:CBT Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition; Resistor Type:Pulse Withstanding
Datasheet
Description
Resistance:3.3ohm; Product Range:CBT Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition; Resistor Type:Pulse Withstanding
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistance Tt Electronics/welwyn - 33AC5871 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Tt Electronics/welwyn
33AC5871
Resistance Tt Electronics/welwyn 33AC5871
Resistance:3.3ohm; Product Range:CBT Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition; Resistor Type:Pulse Withstanding

Resistance:3.3ohm; Product Range:CBT Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition; Resistor Type:Pulse Withstanding

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AC5871
Product Name Resistance Tt Electronics/welwyn
Configuration Single Resistor
Mounting / Packaging Axial Leaded
Resistance Range 3.3 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622561-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 732 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details