TT Electronics Resistor, Power Wirewound, 0.47 Ohm, 5W, 5%, Axial Leaded; Resistance Tt Electronics/international Resistive CAW5R470JLF

Description
RESISTOR, POWER WIREWOUND, 0.47 OHM, 5W, 5%, AXIAL LEADED; Resistance:0.47ohm; Product Range:CAW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: Yes
Datasheet
Description
RESISTOR, POWER WIREWOUND, 0.47 OHM, 5W, 5%, AXIAL LEADED; Resistance:0.47ohm; Product Range:CAW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Power Wirewound, 0.47 Ohm, 5W, 5%, Axial Leaded; Resistance Tt Electronics/international Resistive - 40M8199 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power Wirewound, 0.47 Ohm, 5W, 5%, Axial Leaded; Resistance Tt Electronics/international Resistive
40M8199
Resistor, Power Wirewound, 0.47 Ohm, 5W, 5%, Axial Leaded; Resistance Tt Electronics/international Resistive 40M8199
RESISTOR, POWER WIREWOUND, 0.47 OHM, 5W, 5%, AXIAL LEADED; Resistance:0.47ohm; Product Range:CAW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: Yes

RESISTOR, POWER WIREWOUND, 0.47 OHM, 5W, 5%, AXIAL LEADED; Resistance:0.47ohm; Product Range:CAW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40M8199
Product Name Resistor, Power Wirewound, 0.47 Ohm, 5W, 5%, Axial Leaded; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1825870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details