TT Electronics Resistor,power Wirewound, 1 Ohm, 5W, 5%; Resistance Tt Electronics/international Resistive CAW51R00JLF

Description
RESISTOR,POWER WIREWOUND, 1 OHM, 5W, 5%; Resistance:1ohm; Product Range:CAW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR,POWER WIREWOUND, 1 OHM, 5W, 5%; Resistance:1ohm; Product Range:CAW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor,power Wirewound, 1 Ohm, 5W, 5%; Resistance Tt Electronics/international Resistive - 40M8203 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,power Wirewound, 1 Ohm, 5W, 5%; Resistance Tt Electronics/international Resistive
40M8203
Resistor,power Wirewound, 1 Ohm, 5W, 5%; Resistance Tt Electronics/international Resistive 40M8203
RESISTOR,POWER WIREWOUND, 1 OHM, 5W, 5%; Resistance:1ohm; Product Range:CAW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes

RESISTOR,POWER WIREWOUND, 1 OHM, 5W, 5%; Resistance:1ohm; Product Range:CAW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40M8203
Product Name Resistor,power Wirewound, 1 Ohm, 5W, 5%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 457446 - RS Components, Ltd.
Specs
Category / Application Power Applications
Mounting / Packaging Aluminium
Resistance Range 22 ohms
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details