TT Electronics Wirewound Resistor, 0.47 Ohm, 10W, 5%; Resistance Tt Electronics/international Resistive CAW10R470JLF

Description
WIREWOUND RESISTOR, 0.47 OHM, 10W, 5%; Resistance:0.47ohm; Product Range:CAW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:-RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 0.47 OHM, 10W, 5%; Resistance:0.47ohm; Product Range:CAW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 0.47 Ohm, 10W, 5%; Resistance Tt Electronics/international Resistive - 40M8172 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.47 Ohm, 10W, 5%; Resistance Tt Electronics/international Resistive
40M8172
Wirewound Resistor, 0.47 Ohm, 10W, 5%; Resistance Tt Electronics/international Resistive 40M8172
WIREWOUND RESISTOR, 0.47 OHM, 10W, 5%; Resistance:0.47ohm; Product Range:CAW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:-RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.47 OHM, 10W, 5%; Resistance:0.47ohm; Product Range:CAW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40M8172
Product Name Wirewound Resistor, 0.47 Ohm, 10W, 5%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260420 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers