TT Electronics Wirewound Resistor, 3.3 Ohm, 10W, 5%; Resistance Tt Electronics/international Resistive CAW103R30JLF

Description
WIREWOUND RESISTOR, 3.3 OHM, 10W, 5%; Resistance:3.3ohm; Product Range:CAW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 3.3 OHM, 10W, 5%; Resistance:3.3ohm; Product Range:CAW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 3.3 Ohm, 10W, 5%; Resistance Tt Electronics/international Resistive - 40M8185 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 3.3 Ohm, 10W, 5%; Resistance Tt Electronics/international Resistive
40M8185
Wirewound Resistor, 3.3 Ohm, 10W, 5%; Resistance Tt Electronics/international Resistive 40M8185
WIREWOUND RESISTOR, 3.3 OHM, 10W, 5%; Resistance:3.3ohm; Product Range:CAW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 3.3 OHM, 10W, 5%; Resistance:3.3ohm; Product Range:CAW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40M8185
Product Name Wirewound Resistor, 3.3 Ohm, 10W, 5%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278364 - RS Components, Ltd.
Specs
Category / Application Precision Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details