The Wirewound Resistor, 330 Ohm, 10W, 5% from the CAW Series is designed for applications requiring reliable performance and durability. It features a power rating of 10 watts and a resistance tolerance of ±5%. The resistor is constructed with a high purity ceramic case, providing flameproof characteristics and resistance to industrial solvents. It operates effectively within an ambient temperature range of -55°C to +155°C and has a maximum load capability at rated power for extended periods. The resistor is RoHS compliant, ensuring it meets environmental regulations. This component is suitable for various electronic applications where precise resistance values and thermal stability are critical.
WIREWOUND RESISTOR, 330 OHM, 10W, 5%; Resistance:330ohm; Product Range:CAW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 40M8187 |
| Product Name | Wirewound Resistor, 330 Ohm, 10W, 5%; Resistance Tt Electronics/international Resistive |
| Configuration | Single Resistor |
| Technology / Construction | Ceramic Composition; Wirewound |
| Mounting / Packaging | Axial Leaded |
| Resistance Range | 330 ohms |