The Thick Film Resistor Power, 680 Ohm, 5W, 5% from TT Electronics is designed for applications requiring reliable performance in a compact form factor. This resistor features a power rating of 5 watts and a resistance tolerance of ±5%. It is constructed with a high purity ceramic case, ensuring durability and stability under varying conditions. The resistor is RoHS compliant, indicating it meets environmental standards for hazardous substances. It operates effectively within an ambient temperature range of -55°C to +155°C, making it suitable for a wide range of applications. The resistor's design includes tinned copper lead wires for secure connections and is resistant to industrial solvents, enhancing its usability in various environments.
THICK FILM RESISTOR POWER, 680 OHM, 5W, 5%; Resistance:680ohm; Product Range:CAF Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 40M8166 |
| Product Name | Thick Film Resistor Power, 680 Ohm, 5W, 5%; Resistance Tt Electronics/international Resistive |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip); Wirewound |
| Mounting / Packaging | Axial Leaded |
| Resistance Range | 680 ohms |