TT Electronics Thick Film Resistor Power, 4.7Kohm, 5W, 5%; Resistance Tt Electronics/international Resistive CAF54701JLF

Description
THICK FILM RESISTOR POWER, 4.7KOHM, 5W, 5%; Resistance:4.7kohm; Product Range:CAF Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR POWER, 4.7KOHM, 5W, 5%; Resistance:4.7kohm; Product Range:CAF Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor Power, 4.7Kohm, 5W, 5%; Resistance Tt Electronics/international Resistive - 40M8165 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Power, 4.7Kohm, 5W, 5%; Resistance Tt Electronics/international Resistive
40M8165
Thick Film Resistor Power, 4.7Kohm, 5W, 5%; Resistance Tt Electronics/international Resistive 40M8165
THICK FILM RESISTOR POWER, 4.7KOHM, 5W, 5%; Resistance:4.7kohm; Product Range:CAF Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

THICK FILM RESISTOR POWER, 4.7KOHM, 5W, 5%; Resistance:4.7kohm; Product Range:CAF Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40M8165
Product Name Thick Film Resistor Power, 4.7Kohm, 5W, 5%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Technology / Construction Thick Film (Chip); Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details