TT Electronics Thick Film Resistor Power, 470 Ohm, 5W, 5%; Resistance Tt Electronics/international Resistive CAF54700JLF

Description
THICK FILM RESISTOR POWER, 470 OHM, 5W, 5%; Resistance:470ohm; Product Range:CAF Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR POWER, 470 OHM, 5W, 5%; Resistance:470ohm; Product Range:CAF Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor Power, 470 Ohm, 5W, 5%; Resistance Tt Electronics/international Resistive - 40M8164 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Power, 470 Ohm, 5W, 5%; Resistance Tt Electronics/international Resistive
40M8164
Thick Film Resistor Power, 470 Ohm, 5W, 5%; Resistance Tt Electronics/international Resistive 40M8164
THICK FILM RESISTOR POWER, 470 OHM, 5W, 5%; Resistance:470ohm; Product Range:CAF Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

THICK FILM RESISTOR POWER, 470 OHM, 5W, 5%; Resistance:470ohm; Product Range:CAF Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40M8164
Product Name Thick Film Resistor Power, 470 Ohm, 5W, 5%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Technology / Construction Thick Film (Chip); Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers