TT Electronics Thick Film Resistor Power, 2.2Kohm, 5W, 5%; Resistance Tt Electronics/international Resistive CAF52201JLF

Description
THICK FILM RESISTOR POWER, 2.2KOHM, 5W, 5%; Resistance:2.2kohm; Product Range:CAF Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR POWER, 2.2KOHM, 5W, 5%; Resistance:2.2kohm; Product Range:CAF Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor Power, 2.2Kohm, 5W, 5%; Resistance Tt Electronics/international Resistive - 40M8161 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Power, 2.2Kohm, 5W, 5%; Resistance Tt Electronics/international Resistive
40M8161
Thick Film Resistor Power, 2.2Kohm, 5W, 5%; Resistance Tt Electronics/international Resistive 40M8161
THICK FILM RESISTOR POWER, 2.2KOHM, 5W, 5%; Resistance:2.2kohm; Product Range:CAF Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

THICK FILM RESISTOR POWER, 2.2KOHM, 5W, 5%; Resistance:2.2kohm; Product Range:CAF Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40M8161
Product Name Thick Film Resistor Power, 2.2Kohm, 5W, 5%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Technology / Construction Thick Film (Chip); Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C512J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers