TT Electronics Thick Film Resistor Power, 150 Ohm, 5W, 5%; Resistance Tt Electronics/international Resistive CAF51500JLF

Description
THICK FILM RESISTOR POWER, 150 OHM, 5W, 5%; Resistance:150ohm; Product Range:CAF Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR POWER, 150 OHM, 5W, 5%; Resistance:150ohm; Product Range:CAF Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor Power, 150 Ohm, 5W, 5%; Resistance Tt Electronics/international Resistive - 40M8158 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Power, 150 Ohm, 5W, 5%; Resistance Tt Electronics/international Resistive
40M8158
Thick Film Resistor Power, 150 Ohm, 5W, 5%; Resistance Tt Electronics/international Resistive 40M8158
THICK FILM RESISTOR POWER, 150 OHM, 5W, 5%; Resistance:150ohm; Product Range:CAF Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

THICK FILM RESISTOR POWER, 150 OHM, 5W, 5%; Resistance:150ohm; Product Range:CAF Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40M8158
Product Name Thick Film Resistor Power, 150 Ohm, 5W, 5%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Technology / Construction Thick Film (Chip); Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C10230RGL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details