TT Electronics Thick Film Resistor Power, 1Kohm, 5W, 5%; Resistance Tt Electronics/international Resistive CAF51001JLF

Description
THICK FILM RESISTOR POWER, 1KOHM, 5W, 5%; Resistance:1kohm; Product Range:CAF Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Qualification:- RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR POWER, 1KOHM, 5W, 5%; Resistance:1kohm; Product Range:CAF Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor Power, 1Kohm, 5W, 5%; Resistance Tt Electronics/international Resistive - 40M8156 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Power, 1Kohm, 5W, 5%; Resistance Tt Electronics/international Resistive
40M8156
Thick Film Resistor Power, 1Kohm, 5W, 5%; Resistance Tt Electronics/international Resistive 40M8156
THICK FILM RESISTOR POWER, 1KOHM, 5W, 5%; Resistance:1kohm; Product Range:CAF Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR POWER, 1KOHM, 5W, 5%; Resistance:1kohm; Product Range:CAF Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40M8156
Product Name Thick Film Resistor Power, 1Kohm, 5W, 5%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Technology / Construction Thick Film (Chip); Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers