TT Electronics Thick Film Resistor Power, 4.7Kohm 10W, 5%; Resistance Tt Electronics/international Resistive CAF104701JLF

Description
THICK FILM RESISTOR POWER, 4.7KOHM 10W, 5%; Resistance:4.7kohm; Product Range:CAF Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR POWER, 4.7KOHM 10W, 5%; Resistance:4.7kohm; Product Range:CAF Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor Power, 4.7Kohm 10W, 5%; Resistance Tt Electronics/international Resistive - 40M8153 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Power, 4.7Kohm 10W, 5%; Resistance Tt Electronics/international Resistive
40M8153
Thick Film Resistor Power, 4.7Kohm 10W, 5%; Resistance Tt Electronics/international Resistive 40M8153
THICK FILM RESISTOR POWER, 4.7KOHM 10W, 5%; Resistance:4.7kohm; Product Range:CAF Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

THICK FILM RESISTOR POWER, 4.7KOHM 10W, 5%; Resistance:4.7kohm; Product Range:CAF Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40M8153
Product Name Thick Film Resistor Power, 4.7Kohm 10W, 5%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Technology / Construction Thick Film (Chip); Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 10 to 3000 ohms
View Details