The Thick Film Resistor Power, 33Kohm, 10W, 5% from TT Electronics is designed for applications requiring reliable performance in a compact form factor. This resistor features a power rating of 10 watts and a resistance tolerance of ±5%. It is constructed with a high purity ceramic case, ensuring durability and stability under varying conditions. The resistor is RoHS compliant, indicating it meets environmental standards for hazardous substances. It operates effectively within an ambient temperature range of -55°C to +155°C, making it suitable for a wide range of applications. The resistor's design includes flameproof characteristics, enhancing safety during operation. Additionally, it has a maximum isolation voltage of 1000 volts, which provides a level of protection against electrical breakdown. This product is ideal for engineers seeking a robust resistor for demanding electronic applications.
THICK FILM RESISTOR POWER, 33KOHM, 10W, 5%; Resistance:33kohm; Product Range:CAF Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 40M8152 |
| Product Name | Thick Film Resistor Power, 33Kohm, 10W, 5%; Resistance Tt Electronics/international Resistive |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip); Wirewound |
| Mounting / Packaging | Axial Leaded |
| Resistance Range | 33000 ohms |