TT Electronics Thick Film Resistor Power, 2.2Kohm 10W, 5%; Resistance Tt Electronics/international Resistive CAF102201JLF

Description
THICK FILM RESISTOR POWER, 2.2KOHM 10W, 5%; Resistance:2.2kohm; Product Range:CAF Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR POWER, 2.2KOHM 10W, 5%; Resistance:2.2kohm; Product Range:CAF Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor Power, 2.2Kohm 10W, 5%; Resistance Tt Electronics/international Resistive - 40M8149 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Power, 2.2Kohm 10W, 5%; Resistance Tt Electronics/international Resistive
40M8149
Thick Film Resistor Power, 2.2Kohm 10W, 5%; Resistance Tt Electronics/international Resistive 40M8149
THICK FILM RESISTOR POWER, 2.2KOHM 10W, 5%; Resistance:2.2kohm; Product Range:CAF Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

THICK FILM RESISTOR POWER, 2.2KOHM 10W, 5%; Resistance:2.2kohm; Product Range:CAF Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40M8149
Product Name Thick Film Resistor Power, 2.2Kohm 10W, 5%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Technology / Construction Thick Film (Chip); Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers