TT Electronics Thick Film Resistor Power, 1.5Kohm 10W, 5%; Resistance Tt Electronics/international Resistive CAF101501JLF

Description
THICK FILM RESISTOR POWER, 1.5KOHM 10W, 5%; Resistance:1.5kohm; Product Range:CAF Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR POWER, 1.5KOHM 10W, 5%; Resistance:1.5kohm; Product Range:CAF Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor Power, 1.5Kohm 10W, 5%; Resistance Tt Electronics/international Resistive - 40M8147 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Power, 1.5Kohm 10W, 5%; Resistance Tt Electronics/international Resistive
40M8147
Thick Film Resistor Power, 1.5Kohm 10W, 5%; Resistance Tt Electronics/international Resistive 40M8147
THICK FILM RESISTOR POWER, 1.5KOHM 10W, 5%; Resistance:1.5kohm; Product Range:CAF Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

THICK FILM RESISTOR POWER, 1.5KOHM 10W, 5%; Resistance:1.5kohm; Product Range:CAF Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40M8147
Product Name Thick Film Resistor Power, 1.5Kohm 10W, 5%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Technology / Construction Thick Film (Chip); Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers